O-Z/Gedney Rigid/EMT Conduit Locknut 1-125S

Description
ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2.07 INCH DIAMETER 0.17 INCH THICKNESS 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2.07 INCH DIAMETER 0.17 INCH THICKNESS 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 1-125S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
1-125S
Rigid/EMT Conduit Locknut 1-125S
ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2.07 INCH DIAMETER 0.17 INCH THICKNESS 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 11.5 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 2.07 INCH DIAMETER
  • 0.17 INCH THICKNESS
  • 1-1/4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE
  • 1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 1-125S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details