O-Z/Gedney Rigid/EMT Conduit Locknut 1-125A

Description
ALUMINUM MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2.07 INCH DIAMETER 0.17 INCH THICKNESS 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet
Description
ALUMINUM MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2.07 INCH DIAMETER 0.17 INCH THICKNESS 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 1-125A - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
1-125A
Rigid/EMT Conduit Locknut 1-125A
ALUMINUM MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2.07 INCH DIAMETER 0.17 INCH THICKNESS 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
  • ALUMINUM MATERIAL
  • 11.5 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 2.07 INCH DIAMETER
  • 0.17 INCH THICKNESS
  • 1-1/4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE
  • 1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 1-125A
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details