O-Z/Gedney Cast Device Box 0ZGFDX175ED

Description
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) EACH SIDE, (1) EACH END HUB LOCATION FDX CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FDX MODEL
Description
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) EACH SIDE, (1) EACH END HUB LOCATION FDX CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FDX MODEL

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 0ZGFDX175ED - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
0ZGFDX175ED
Cast Device Box 0ZGFDX175ED
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) EACH SIDE, (1) EACH END HUB LOCATION FDX CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FDX MODEL
  • TANDEM TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.69 INCH
  • EXTRA DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • (1) EACH SIDE, (1) EACH END HUB LOCATION
  • FDX CONFIGURATION TYPE
  • UNILET BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON THREADED RIGID CONDUIT/IMC
  • FDX MODEL
Supplier's Site

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 0ZGFDX175ED
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details