O-Z/Gedney Cast Device Box 0ZGFDC1100ED

Description
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FD MODEL
Description
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FD MODEL

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 0ZGFDC1100ED - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
0ZGFDC1100ED
Cast Device Box 0ZGFDC1100ED
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FD MODEL
  • TANDEM TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.69 INCH
  • EXTRA DEEP SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • (1) EACH END HUB LOCATION
  • FDC CONFIGURATION TYPE
  • UNILET BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON THREADED RIGID CONDUIT/IMC
  • FD MODEL
Supplier's Site

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 0ZGFDC1100ED
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2687440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details