Bonomi North America, Inc. 24V AC/DC SS 4-Way NAMUR Solenoid Valve SSNMR1-D2

Description
24V AC/DC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
Request a Quote Datasheet
Description
24V AC/DC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V AC/DC SS 4-Way NAMUR Solenoid Valve - SSNMR1-D2 - Bonomi North America, Inc.
Charlotte, NC, United States
24V AC/DC SS 4-Way NAMUR Solenoid Valve
SSNMR1-D2
24V AC/DC SS 4-Way NAMUR Solenoid Valve SSNMR1-D2
24V AC/DC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection

24V AC/DC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number SSNMR1-D2
Product Name 24V AC/DC SS 4-Way NAMUR Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Stainless Steel Reduced Port, FNPT x MNPT Threaded Ball Valve - 380SM-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Water; Gas
View Details
24VAC 4-way explosion proof - NMR1-EX24 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 4
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-6 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 6.00 inch (152.40 mm)
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 1.25 inch (31.75 mm)
View Details