Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
ASCO
06B730-23 -- GEAR MOTOR
ASCO
Gear Motor
06B730-23
Description
GEAR MOTOR, 120V, 60HZ,. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
GEAR MOTOR, 120V, 60HZ,. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Gear Motor
226125883
Gear Motor
226125883
GEAR MOTOR, 120V, 60HZ,. FREE 2 YEAR RADWELL WARRANTY
GEAR MOTOR, 120V, 60HZ,. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Number
226125883
Product Name
Gear Motor
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Yunhongda Motor Co., LTD.
12Mm Planetary Gear Motor
YHD-N20-256K
Specs
DC Construction
Coreless / Slotless
DC Voltage Range
3.0 VDC
Continuous Current
0.1500 amps
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology
Series 2264 ... BP4 4 Pole Technology
Specs
Motor Type
Servomotor; Stepper Motor
Commutation
Brushless
DC Voltage Range
12.0 VDC
View Details
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297C-36V GP42-029
Specs
Commutation
Brushless
DC Voltage Range
36.0 VDC
Continuous Current
2.7 amps
View Details
Yuyao Baida Electric CO., LTD.
DC Micro Motor
76mm-1
Specs
Motor Type
DC Motor
Units
Metric
Shaft Orientation
Right Angle
View Details