ASCO Mark 3 Series Direct Solenoid Actuated Valve 030**4

Description
The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.
Description
The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.

Suppliers

Company
Product
Description
Supplier Links
Mark 3 Series Direct Solenoid Actuated Valve - 030**4 - ASCO
Florham Park, NJ, USA
Mark 3 Series Direct Solenoid Actuated Valve
030**4
Mark 3 Series Direct Solenoid Actuated Valve 030**4
The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.

The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 030**4
Product Name Mark 3 Series Direct Solenoid Actuated Valve
Valve Type Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature)
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110002+AWF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details