ASCO 8600A014 - Strainers 02143

Description
Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
Description
Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.

Suppliers

Company
Product
Description
Supplier Links
8600A014 - Strainers - 02143 - ASCO
Florham Park, NJ, USA
8600A014 - Strainers
02143
8600A014 - Strainers 02143
Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.

Features

• Should be used whenever it is essential that fluid be

free of foreign solid matter

• Assure proper flow and prevent damage to valves,

controls, and other equipment

Forged Brass, Bronze, Cast Iron, and Stainless Steel Body

Rugged, self-cleaning “Y body” strainers have easily removed strainer of

perforated stainless steel or wire mesh. Free hole area shown in table is

total of all openings. Suitable for air, water, oil, and steam.

Supplier's Site

Technical Specifications

  ASCO
Product Category Strainers
Product Number 02143
Product Name 8600A014 - Strainers
Strainer Style Strainer Assembly
Strainer Type In-line Strainers
Applications General Purpose
Media Liquid
Pipe Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4992723 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Stainless steel
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-14-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details