ASCO 8600A002 - Strainers 02141

Description
Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
Description
Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.

Suppliers

Company
Product
Description
Supplier Links
8600A002 - Strainers - 02141 - ASCO
Florham Park, NJ, USA
8600A002 - Strainers
02141
8600A002 - Strainers 02141
Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.

Features

• Should be used whenever it is essential that fluid be

free of foreign solid matter

• Assure proper flow and prevent damage to valves,

controls, and other equipment

Forged Brass, Bronze, Cast Iron, and Stainless Steel Body

Rugged, self-cleaning “Y body” strainers have easily removed strainer of

perforated stainless steel or wire mesh. Free hole area shown in table is

total of all openings. Suitable for air, water, oil, and steam.

Supplier's Site

Technical Specifications

  ASCO
Product Category Strainers
Product Number 02141
Product Name 8600A002 - Strainers
Strainer Style Strainer Assembly
Strainer Type In-line Strainers
Applications General Purpose
Media Liquid
Pipe Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Custom Automatic Scraper Strainers - ACRS L-Series - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; In-line Strainers; Helical Scraper or Linear Brush
Agency Approvals ASME Sec VIII, Div. 1, U-Stamp and CRN available; NEMA 4/12, 4X, 7X
View Details
Pump Strainers & Filters - 4582203 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details