Emerson Bearing Co. YR-C, YR-XBC Crowned Yoke Rollers YR-4-C

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
YR-C, YR-XBC Crowned Yoke Rollers - YR-4-C - Emerson Bearing Co.
Boston, MA, USA
YR-C, YR-XBC Crowned Yoke Rollers
YR-4-C
YR-C, YR-XBC Crowned Yoke Rollers YR-4-C
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number YR-4-C
Product Name YR-C, YR-XBC Crowned Yoke Rollers
Type Yoke
Bearing Surface Crowned
Design Units Inch
Load Rating 35980 lbs (16317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 2 1/4 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 630 lbs (286 kg)
Outside Diameter 2.25 inch (57.15 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-3/8-XBC-SS - CR-1-3/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 2682 lbs (1216 kg)
View Details
Stud Type Cam Rollers - KR 30 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details
Rotation - Cam Follower - CFS2.5M-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details