Emerson Bearing Co. SL Sheave Wheel Series Cylindrical Roller Bearings SL04 5030PP

Description
For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter. CommonOptions: TVP--Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing
Description
For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter. CommonOptions: TVP--Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Suppliers

Company
Product
Description
Supplier Links
SL Sheave Wheel Series Cylindrical Roller Bearings - SL04 5030PP - Emerson Bearing Co.
Boston, MA, USA
SL Sheave Wheel Series Cylindrical Roller Bearings
SL04 5030PP
SL Sheave Wheel Series Cylindrical Roller Bearings SL04 5030PP
For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter. CommonOptions: TVP--Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter.
CommonOptions:

  • TVP--Polyamide Cage
  • M-- Machined Brass Cage
  • C3-- Greater than normal clearance
  • E-- Extra Capacity style
  • F1-- Traction Motor Precision

NU-   Inner ring without rib, non-locating bearing, supports radial forces only
NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP-  Supports acial forces in both directions, locating bearing

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number SL04 5030PP
Product Name SL Sheave Wheel Series Cylindrical Roller Bearings
Type Cylindrical Roller
Bore 5.9060 inch (150.012 mm)
Outside Diameter 8.8580 inch (224.993 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details