Emerson Bearing Co. SL Sheave Wheel Series Cylindrical Roller Bearings SL04 5013PP

Description
For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter. CommonOptions: TVP--Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing
Description
For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter. CommonOptions: TVP--Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Suppliers

Company
Product
Description
Supplier Links
SL Sheave Wheel Series Cylindrical Roller Bearings - SL04 5013PP - Emerson Bearing Co.
Boston, MA, USA
SL Sheave Wheel Series Cylindrical Roller Bearings
SL04 5013PP
SL Sheave Wheel Series Cylindrical Roller Bearings SL04 5013PP
For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter. CommonOptions: TVP--Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter.
CommonOptions:

  • TVP--Polyamide Cage
  • M-- Machined Brass Cage
  • C3-- Greater than normal clearance
  • E-- Extra Capacity style
  • F1-- Traction Motor Precision

NU-   Inner ring without rib, non-locating bearing, supports radial forces only
NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP-  Supports acial forces in both directions, locating bearing

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number SL04 5013PP
Product Name SL Sheave Wheel Series Cylindrical Roller Bearings
Type Cylindrical Roller
Bore 2.5590 inch (64.999 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA5008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 2482912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
5mm ID, 13mm OD Polymer Spherical Bearing - S99GSBM051308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details