Emerson Bearing Co. SF / UCF 4-Bolt Flange Units SF28

Description
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet
Description
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF / UCF 4-Bolt Flange Units - SF28 - Emerson Bearing Co.
Boston, MA, USA
SF / UCF 4-Bolt Flange Units
SF28
SF / UCF 4-Bolt Flange Units SF28
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.

Standard duty with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing
  • Available with high temperature bearings.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number SF28
Product Name SF / UCF 4-Bolt Flange Units
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.75 inch (44.45 mm)
Flange Length / Diameter 5.41 inch (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Lazy Susan Bearing - 12C - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 8-Bolt
Design Units Inch
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details