Triangle Manufacturing Company Lazy Susan Bearing 12C

Description
We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our lazy susans use quarter-inch balls and can be greased to dampen noise. Custom order detents, stops, plating, trimming and mounting holes are also available
Description
We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our lazy susans use quarter-inch balls and can be greased to dampen noise. Custom order detents, stops, plating, trimming and mounting holes are also available

Suppliers

Company
Product
Description
Supplier Links
Lazy Susan Bearing - 12C - Triangle Manufacturing Company
Oshkosh, WI, USA
Lazy Susan Bearing
12C
Lazy Susan Bearing 12C
We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our lazy susans use quarter-inch balls and can be greased to dampen noise. Custom order detents, stops, plating, trimming and mounting holes are also available

We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our lazy susans use quarter-inch balls and can be greased to dampen noise. Custom order detents, stops, plating, trimming and mounting holes are also available

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number 12C
Product Name Lazy Susan Bearing
Bearing Type Plain
Mtg Configuration 8-Bolt
Design Units Inch
Shaft Size 6.33 inch (161 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Bearing Units - 7508788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
Oil Cup Center Flange Mounted Bearing - EFF20K - Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 3-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Mounted Flanged Bearing - PS3 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 3-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details