Emerson Bearing Co. SBLF 2-Bolt Flange Units SBLF23G

Description
Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. K-type seals or L3 triple lip seals available for extra sealing needs. Round bolt holes Narrow inner race bearing Also available non-relubricatable.
Datasheet
Description
Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. K-type seals or L3 triple lip seals available for extra sealing needs. Round bolt holes Narrow inner race bearing Also available non-relubricatable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBLF 2-Bolt Flange Units - SBLF23G - Emerson Bearing Co.
Boston, MA, USA
SBLF 2-Bolt Flange Units
SBLF23G
SBLF 2-Bolt Flange Units SBLF23G
Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. K-type seals or L3 triple lip seals available for extra sealing needs. Round bolt holes Narrow inner race bearing Also available non-relubricatable.

Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating.
  • K-type seals or L3 triple lip seals available for extra sealing needs.
  • Round bolt holes
  • Narrow inner race bearing
  • Also available non-relubricatable.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number SBLF23G
Product Name SBLF 2-Bolt Flange Units
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7508863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details