Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings without inner ring offer technically the best bearing arrangement solution if the shaft raceway is hardened and ground. This allows for the use of larger shafts and design alternatives.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | RNA 4852 |
| Product Name | RNA 4800 Standard Needle Roller Bearings without Inner Ring |
| Bore | 11.2205 inch (285.001 mm) |
| Outside Diameter | 12.5984 inch (319.999 mm) |
| Static Radial | 269760 lbs (122340 kg) |