Emerson Bearing Co. Standard Roller Chains RC160-3

Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.
Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Chains - RC160-3 - Emerson Bearing Co.
Boston, MA, USA
Standard Roller Chains
RC160-3
Standard Roller Chains RC160-3
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards.
Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number RC160-3
Product Name Standard Roller Chains
ANSI Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 665303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Tractor Chain & Ratovator Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Chain Pitch 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details
Attachment Chain -  - Renold Canada
Renold Canada
Specs
Material Steel / Hardened Steel
ANSI Pitch 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
ISO BS/DIN Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
View Details