Emerson Bearing Co. R Series Miniature / Instrumentation Ball Bearings R8

Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
R Series Miniature / Instrumentation Ball Bearings - R8 - Emerson Bearing Co.
Boston, MA, USA
R Series Miniature / Instrumentation Ball Bearings
R8
R Series Miniature / Instrumentation Ball Bearings R8
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber..
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number R8
Product Name R Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature
Bore 0.5000 inch (12.700 mm)
Outside Diameter 1.1250 inch (28.575 mm)
Overall Width 0.2500 to 0.3125 inch (6.350 to 7.937 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details