Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling
Common Options:
All bearings come in three different styles: NU, NUP and NJ.
NU- Inner ring without rib, non-locating bearing, supports radial forces only
NJ- Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP- Supports acial forces in both directions, locating bearing
| Emerson Bearing Co. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NU319 E |
| Product Name | 300 Series Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Bore | 3.7402 inch (95.001 mm) |
| Outside Diameter | 7.8740 inch (199.999 mm) |
| Overall Width | 1.7717 inch (45.001 mm) |