Emerson Bearing Co. 300 Series Cylindrical Roller Bearings NU303 E

Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing
Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Suppliers

Company
Product
Description
Supplier Links
300 Series Cylindrical Roller Bearings - NU303 E - Emerson Bearing Co.
Boston, MA, USA
300 Series Cylindrical Roller Bearings
NU303 E
300 Series Cylindrical Roller Bearings NU303 E
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm.
Common Options:

  • TVP-- Polyamide Cage
  • M-- Machined Brass Cage
  • C3-- Greater than normal clearance
  • E-- Extra Capacity style
  • F1-- Traction Motor Precision

All bearings come in three different styles: NU, NUP and NJ.
NU-   Inner ring without rib, non-locating bearing, supports radial forces only
NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP-  Supports acial forces in both directions, locating bearing

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number NU303 E
Product Name 300 Series Cylindrical Roller Bearings
Type Cylindrical Roller
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
Overall Width 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(as,ms) - 24461-16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details