Emerson Bearing Co. 200 Series Cylindrical Roller Bearings NU238 E

Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing
Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Suppliers

Company
Product
Description
Supplier Links
200 Series Cylindrical Roller Bearings - NU238 E - Emerson Bearing Co.
Boston, MA, USA
200 Series Cylindrical Roller Bearings
NU238 E
200 Series Cylindrical Roller Bearings NU238 E
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm.
Common Options:

  • TVP-- Polyamide Cage
  • M-- Machined Brass Cage
  • C3-- Greater than normal clearance
  • E-- Extra Capacity style
  • F1-- Traction Motor Precision

All bearings come in three different styles: NU, NUP and NJ.
NU-   Inner ring without rib, non-locating bearing, supports radial forces only
NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP-  Supports acial forces in both directions, locating bearing

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number NU238 E
Product Name 200 Series Cylindrical Roller Bearings
Type Cylindrical Roller
Bore 7.4803 inch (190.000 mm)
Outside Diameter 13.3858 inch (339.999 mm)
Overall Width 2.1654 inch (55.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465256 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details