Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling
Common Options:
All bearings come in three different styles: NU, NUP and NJ.
NU- Inner ring without rib, non-locating bearing, supports radial forces only
NJ- Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP- Supports acial forces in both directions, locating bearing
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling
Common Options:
All bearings come in three different styles: NU, NUP and NJ.
NU- Inner ring without rib, non-locating bearing, supports radial forces only
NJ- Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP- Supports acial forces in both directions, locating bearing
| Emerson Bearing Co. | Emerson Bearing Co. | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | NU2340 | NU2340 |
| Product Name | 2300 Series Cylindrical Roller Bearings | 2300 Series Cylindrical Roller Bearings |
| Type | Cylindrical Roller | Cylindrical Roller |
| Bore | 7.8740 inch (199.999 mm) | 7.8740 inch (199.999 mm) |
| Outside Diameter | 16.5354 inch (419.999 mm) | 16.5354 inch (419.999 mm) |
| Overall Width | 5.4331 inch (138.001 mm) | 5.4331 inch (138.001 mm) |