Emerson Bearing Co. NP / UCP Pillow Blocks NP12MM

Description
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet
Description
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NP / UCP Pillow Blocks - NP12MM - Emerson Bearing Co.
Boston, MA, USA
NP / UCP Pillow Blocks
NP12MM
NP / UCP Pillow Blocks NP12MM
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.

Standard Duty, high shaft height with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing
  • Available with high temperature bearings.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number NP12MM
Product Name NP / UCP Pillow Blocks
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Length 4.88 inch (124 mm)
Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-205-1 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Plastic
View Details
2 suppliers