- Trained on our vast library of engineering resources.

Emerson Bearing Co. Garlock Isolator Style Oil Seals Non-Metallic ISO-GARD Product Code 29502-6652

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Garlock Isolator Style Oil Seals - Non-Metallic ISO-GARD Product Code 29502-6652 - Emerson Bearing Co.
Boston, MA, USA
Garlock Isolator Style Oil Seals
Non-Metallic ISO-GARD Product Code 29502-6652
Garlock Isolator Style Oil Seals Non-Metallic ISO-GARD Product Code 29502-6652
Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals. Compatible with various Goulds Pumps.

Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals. Compatible with various Goulds Pumps.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Oil Seals and Grease Seals
Product Number Non-Metallic ISO-GARD Product Code 29502-6652
Product Name Garlock Isolator Style Oil Seals
Seal Type Bearing Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Radial Shaft Seals-Simmerring® - Radial Seals - Freudenberg Sealing Technologies
Specs
Seal Orientation Rod Seal
Material (ASTM Abbreviation) Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
Design Units English; Metric
View Details
Quad-Ring® / X-Ring -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Seal Type Static Seals
Design Units Metric
Shaft O.D. or Seal I.D. 0.0394 to 25.98 inch (1 to 660 mm)
View Details
Packing Set -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Orientation / Direction Symmetric Seal
Action Single Acting; Double Acting
View Details
Miba Industrial - Labyrinth Seals - Miba Industrial Bearings
Miba Industrial Bearings
Specs
Seal Type Clearance / Labyrinth Seal; Bearing Isolator
Seal Construction Rubber / Polymer
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE); Sintered Bronze (optional feature); Stainless Steel (optional feature); Felt (optional feature); Aluminum, Fluorosint, Nickel Graphite; Nickel Silver, Ni-resist, TORLON/ DURATRON, VESPEL
View Details