Emerson Bearing Co. NK Style Standard Needle Roller Bearings without Inner Ring NK 50/35

Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings without inner ring offer technically the best bearing arrangement solution if the shaft raceway is hardened and ground. This allows for the use of larger shafts and design alternatives.
Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings without inner ring offer technically the best bearing arrangement solution if the shaft raceway is hardened and ground. This allows for the use of larger shafts and design alternatives.

Suppliers

Company
Product
Description
Supplier Links
NK Style Standard Needle Roller Bearings without Inner Ring - NK 50/35 - Emerson Bearing Co.
Boston, MA, USA
NK Style Standard Needle Roller Bearings without Inner Ring
NK 50/35
NK Style Standard Needle Roller Bearings without Inner Ring NK 50/35
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings without inner ring offer technically the best bearing arrangement solution if the shaft raceway is hardened and ground. This allows for the use of larger shafts and design alternatives.

Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings without inner ring offer technically the best bearing arrangement solution if the shaft raceway is hardened and ground. This allows for the use of larger shafts and design alternatives.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Needle Roller Bearings
Product Number NK 50/35
Product Name NK Style Standard Needle Roller Bearings without Inner Ring
Bore 1.9685 inch (50.000 mm)
Outside Diameter 2.4409 inch (61.999 mm)
Static Radial 24728 lbs (11215 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
 - One-way clutch element with customized housing _TCK - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-4412 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
0.3125
Specs
Type Self-aligning
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details