Emerson Bearing Co. NA 6900 Style Standard Needle Roller Bearings NA6910

Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Suppliers

Company
Product
Description
Supplier Links
NA 6900 Style Standard Needle Roller Bearings - NA6910 - Emerson Bearing Co.
Boston, MA, USA
NA 6900 Style Standard Needle Roller Bearings
NA6910
NA 6900 Style Standard Needle Roller Bearings NA6910
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Needle Roller Bearings
Product Number NA6910
Product Name NA 6900 Style Standard Needle Roller Bearings
Bore 1.9685 inch (50.000 mm)
Outside Diameter 2.8346 inch (71.999 mm)
Static Radial 33720 lbs (15293 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.1575 inch (4.000 mm)
Outside Diameter 0.3150 inch (8.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - F-0910 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 0.3543 inch (9.000 mm)
View Details
 - One-way clutch element with customized housing _TCJ - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
0.125
Specs
Type Self-aligning
Design Units Inch
Bore 0.1250 inch (3.175 mm)
View Details