Emerson Bearing Co. NA 4800 Style Standard Needle Roller Bearings NA4830

Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Suppliers

Company
Product
Description
Supplier Links
NA 4800 Style Standard Needle Roller Bearings - NA4830 - Emerson Bearing Co.
Boston, MA, USA
NA 4800 Style Standard Needle Roller Bearings
NA4830
NA 4800 Style Standard Needle Roller Bearings NA4830
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Needle Roller Bearings
Product Number NA4830
Product Name NA 4800 Style Standard Needle Roller Bearings
Bore 5.9055 inch (150.000 mm)
Outside Diameter 7.4803 inch (190.000 mm)
Static Radial 93292 lbs (42309 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.0236 inch (26.000 mm)
View Details
0.3125
Specs
Type Self-aligning
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - FH-50X60X38 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
 - One-way clutch element with customized housing _TCJ - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details