Emerson Bearing Co. MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers MYRV-5-S

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers - MYRV-5-S - Emerson Bearing Co.
Boston, MA, USA
MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers
MYRV-5-S
MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers MYRV-5-S
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number MYRV-5-S
Product Name MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFT30-1UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3/4-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
25 mm L, 32 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV32 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.26 inch (32 mm)
View Details
Heavy Stud Cam Follower Sealed, Hex Drive - CFH 3 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details