Emerson Bearing Co. MSFT / UCFLX 2-Bolt Flange Units MSFT24

Description
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.
Datasheet
Description
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSFT / UCFLX 2-Bolt Flange Units - MSFT24 - Emerson Bearing Co.
Boston, MA, USA
MSFT / UCFLX 2-Bolt Flange Units
MSFT24
MSFT / UCFLX 2-Bolt Flange Units MSFT24
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.

Medium duty with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing with greater load carrying capacity than standard duty.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number MSFT24
Product Name MSFT / UCFLX 2-Bolt Flange Units
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 1.5 inch (38.1 mm)
Flange Length / Diameter 7.41 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2346983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Plain Type Flanged Bearing, 17mm - 80FL-17 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details