Emerson Bearing Co. MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers MCR-35-S

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers - MCR-35-S - Emerson Bearing Co.
Boston, MA, USA
MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers
MCR-35-S
MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers MCR-35-S
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number MCR-35-S
Product Name MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers
Type Stud
Design Units Metric
Load Rating 2900 lbs (1315 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH10MR-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-2-1/2-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Polymer 1 1/8 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044113 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 160 lbs (72.56 kg)
Outside Diameter 1.12 inch (28.57 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 3/4-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details