Emerson Bearing Co. HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers HR-4-BC

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers - HR-4-BC - Emerson Bearing Co.
Boston, MA, USA
HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers
HR-4-BC
HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers HR-4-BC
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number HR-4-BC
Product Name HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers
Type Stud
Bearing Surface Crowned
Design Units Inch
Load Rating 35980 lbs (16317 kg)
Features Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 9/16 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Rotation - Cam Follower - CFT30-2R - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details