Emerson Bearing Co. HR-B, HR-XB Heavy Stud Hex Slot Cam Followers HR-4-B

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-B, HR-XB Heavy Stud Hex Slot Cam Followers - HR-4-B - Emerson Bearing Co.
Boston, MA, USA
HR-B, HR-XB Heavy Stud Hex Slot Cam Followers
HR-4-B
HR-B, HR-XB Heavy Stud Hex Slot Cam Followers HR-4-B
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number HR-4-B
Product Name HR-B, HR-XB Heavy Stud Hex Slot Cam Followers
Type Stud
Design Units Inch
Load Rating 35980 lbs (16317 kg)
Features Hex Socket
Outside Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 2 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088200 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 560 lbs (254 kg)
Outside Diameter 2 inch (50.8 mm)
View Details
Standard Steel Hex Cam Followers - CF-3 1/2-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Rotation - Roller Follower - NAST17ZZ - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details