Emerson Bearing Co. HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers HR-3/4-XBC

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers - HR-3/4-XBC - Emerson Bearing Co.
Boston, MA, USA
HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers
HR-3/4-XBC
HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers HR-3/4-XBC
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number HR-3/4-XBC
Product Name HR-BC, HR-XBC Heavy Stud Crowned Hex Slot Cam Followers
Type Stud
Bearing Surface Crowned
Design Units Inch
Load Rating 2140 lbs (971 kg)
Features Sealed; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 210 lbs (95.24 kg)
Outside Diameter 1.25 inch (31.75 mm)
View Details
Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 2 1/2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Rotation - Cam Follower - CF10MR-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details