Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | HR-1 1/2-XB |
| Product Name | HR-B, HR-XB Heavy Stud Hex Slot Cam Followers |
| Type | Stud |
| Design Units | Inch |
| Load Rating | 5330 lbs (2417 kg) |
| Features | Sealed; Hex Socket |
| Outside Diameter | 1.5 inch (38.1 mm) |