Standard duty with set screw lock. Available with:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FB20MM |
| Product Name | FB / UCFB 3-Bolt Flange Bracket Units |
| Mtg Configuration | 3-Bolt |
| Bearing / Housing Features | Offset Hole Pattern |
| Design Units | Metric |
| Shaft Size | 0.7874 inch (20 mm) |
| Flange Length / Diameter | 4.25 inch (108 mm) |