Emerson Bearing Co. CR-B, CR-XB Hex Slot Cam Followers CR-5/8-XB

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR-B, CR-XB Hex Slot Cam Followers - CR-5/8-XB - Emerson Bearing Co.
Boston, MA, USA
CR-B, CR-XB Hex Slot Cam Followers
CR-5/8-XB
CR-B, CR-XB Hex Slot Cam Followers CR-5/8-XB
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-5/8-XB
Product Name CR-B, CR-XB Hex Slot Cam Followers
Type Stud
Design Units Inch
Load Rating 1320 lbs (599 kg)
Features Sealed; Hex Socket
Outside Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF10-1R - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-5/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 2 3/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details