Emerson Bearing Co. CR-XBE Eccentric Stud Hex Slot Cam Followers CR-2-XBE

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR-XBE Eccentric Stud Hex Slot Cam Followers - CR-2-XBE - Emerson Bearing Co.
Boston, MA, USA
CR-XBE Eccentric Stud Hex Slot Cam Followers
CR-2-XBE
CR-XBE Eccentric Stud Hex Slot Cam Followers CR-2-XBE
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-2-XBE
Product Name CR-XBE Eccentric Stud Hex Slot Cam Followers
Type Stud
Design Units Inch
Load Rating 10370 lbs (4703 kg)
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Standard Steel Hex Cam Followers - CF-11/16-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Rotation - Roller Follower - NART30VR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details