Emerson Bearing Co. CR-BC, CR-XBC Crowned Hex Slot Cam Followers CR-2 3/4-BC

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR-BC, CR-XBC Crowned Hex Slot Cam Followers - CR-2 3/4-BC - Emerson Bearing Co.
Boston, MA, USA
CR-BC, CR-XBC Crowned Hex Slot Cam Followers
CR-2 3/4-BC
CR-BC, CR-XBC Crowned Hex Slot Cam Followers CR-2 3/4-BC
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-2 3/4-BC
Product Name CR-BC, CR-XBC Crowned Hex Slot Cam Followers
Type Stud
Bearing Surface Crowned
Design Units Inch
Load Rating 15280 lbs (6930 kg)
Features Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH6M - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-XB-SS - CR-1-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 1818 lbs (824 kg)
Bearing Material Stainless
View Details
2 suppliers
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 3 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details