Emerson Bearing Co. CR-XBEC Eccentric Stud Crowned Hex Slot Cam Followers CR-1-XBEC

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation.Availab le in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation.Availab le in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR-XBEC Eccentric Stud Crowned Hex Slot Cam Followers - CR-1-XBEC - Emerson Bearing Co.
Boston, MA, USA
CR-XBEC Eccentric Stud Crowned Hex Slot Cam Followers
CR-1-XBEC
CR-XBEC Eccentric Stud Crowned Hex Slot Cam Followers CR-1-XBEC
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation.Availab le in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Eccentric studs allow for a more precise mounting and alignment. They eliminate problems of clearances, preloading and wear compensation.Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-1-XBEC
Product Name CR-XBEC Eccentric Stud Crowned Hex Slot Cam Followers
Type Stud
Bearing Surface Crowned
Design Units Inch
Load Rating 3030 lbs (1374 kg)
Features Sealed; Hex Socket; Eccentric Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-11/16-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 1320 lbs (599 kg)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 11/16 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details
Rotation - Roller Follower - NAST25ZZUUR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details