Emerson Bearing Co. Inch Measurement Taper Roller Bearings Cone/Cup 25584 A/25520

Description
Inch Style Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay.
Description
Inch Style Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay.

Suppliers

Company
Product
Description
Supplier Links
Inch Measurement Taper Roller Bearings - Cone/Cup 25584 A/25520 - Emerson Bearing Co.
Boston, MA, USA
Inch Measurement Taper Roller Bearings
Cone/Cup 25584 A/25520
Inch Measurement Taper Roller Bearings Cone/Cup 25584 A/25520
Inch Style Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay.

Inch Style Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number Cone/Cup 25584 A/25520
Product Name Inch Measurement Taper Roller Bearings
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details