Emerson Bearing Co. 3300/5300 Standard Angular Contact Ball Bearings 3309

Description
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance
Description
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance

Suppliers

Company
Product
Description
Supplier Links
3300/5300 Standard Angular Contact Ball Bearings - 3309 - Emerson Bearing Co.
Boston, MA, USA
3300/5300 Standard Angular Contact Ball Bearings
3309
3300/5300 Standard Angular Contact Ball Bearings 3309
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance

Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm.
Common Options:

  • 2RS-- Two Rubber Seals
  • ZZ-- Two Metal Shields
  • NR-- Snap Ring
  • TVH-- Polyamide Cage
  • J-- Steel Cage
  • C3-- Greater than normal clearance
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 3309
Product Name 3300/5300 Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 1.7717 inch (45.001 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Overall Width 1.5625 inch (39.687 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details