Emerson Bearing Co. Maximum Capacity Series Deep Groove Radial Ball Bearings 207

Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).
Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Suppliers

Company
Product
Description
Supplier Links
Maximum Capacity Series Deep Groove Radial Ball Bearings - 207 - Emerson Bearing Co.
Boston, MA, USA
Maximum Capacity Series Deep Groove Radial Ball Bearings
207
Maximum Capacity Series Deep Groove Radial Ball Bearings 207
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 207
Product Name Maximum Capacity Series Deep Groove Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Type Conrad / Deep Groove
Bore 1.3780 inch (35.001 mm)
Outside Diameter 2.8346 inch (71.999 mm)
Overall Width 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details