Win Source Part Number: 1275922-STFV050-10N
Category: Filters>Power Line Filter Modules
Termination Style: Terminal Block
Package: Bulk
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Single Phase
Current: 5 A
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: SolaHD
Other Names: 2106-STFV050-10N,STF
Base Product Number: STFV050
Approval Agency: CSA, cURus
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1275922-STFV050-10N |
| Product Name | Filters - Power Line Filter Modules |