SolaHD Isolation Transformers and Autotransformers, Step Up, Step Down E79H30S

Description
TRANSFORMER ISOL 480V
Request a Quote Datasheet
Description
TRANSFORMER ISOL 480V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - 2106-E79H30S-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
2106-E79H30S-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 2106-E79H30S-ND
TRANSFORMER ISOL 480V

TRANSFORMER ISOL 480V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 2106-E79H30S-ND
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity - 59M7255 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Input Voltage 600 volts
Output Voltage 120 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details