SolaHD Isolation Transformers and Autotransformers, Step Up, Step Down E5H300S

Description
TRANSFORMER ISOL 480V
Request a Quote Datasheet
Description
TRANSFORMER ISOL 480V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - 2106-E5H300S-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
2106-E5H300S-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 2106-E5H300S-ND
TRANSFORMER ISOL 480V

TRANSFORMER ISOL 480V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 2106-E5H300S-ND
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
Step Down Transformers - 5-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details