Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER OR LINE CONDITIONERS
SOLAHD
63-23-625-8 -- LINE CONDITIONERS
SolaHD
Line Conditioners
63-23-625-8
Description
250VA MCR HW REGULATOR 50HZ
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
250VA MCR HW REGULATOR 50HZ
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Line Conditioners
2106-63-23-625-8-ND
Line Conditioners
2106-63-23-625-8-ND
250VA MCR HW REGULATOR 50HZ
250VA MCR HW REGULATOR 50HZ
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power or Line Conditioners
Product Number
2106-63-23-625-8-ND
Product Name
Line Conditioners
Input Voltage
110 to 415 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
7653746
Specs
Input Voltage
220 to 250 volts
Outlets
1
Frequency
50Hz; 60Hz
View Details
Specialty Product Technologies
Stabiline® Power Conditioner
CRA
Specs
Apparent Power Rating
10000 to 125000 VA
Phase
Single; Three
Protection
Harmonics; Unbalanced Loads
View Details
Utility Systems Technologies, Inc.
Sure-Volt Power Conditioner
EVR-0025-480D-AAA
Specs
Apparent Power Rating
25000 VA
Input Voltage
480 volts
Output Voltage
120 to 600 volts
View Details
L-com, Inc.
Tripp Lite Desktop Power Line Conditioner 1200W/10Amp 4 Outlets
TL-LC1200
View Details