Solar Electronics Co. Generator 5000A

Description
The 5000A is a generator from Systron Donner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 100 kHz to 26.5 GHz RF Sweep Oscillator Mainframe Adjustable Horizontal Sweep Speed 0.01 to 10 seconds Horizontal output Manual Trigger Adjustable Start/Stop Three Marker Frequencies Rear Panel connectors for external Sweep External trigger, External AM modulation Sweep output, Blanking output, Marker output, 1 kHz output Selectable 115 or 220 VAC input The 5000A accepts a variety of swept RF generator plug-in units operating over the 100 kHz to 26.5 GHz range. Each RF plug-in is supplied with a plastic frequency dial scale calibrated for the range of the plug-in. This dial scale is attached to the mainframe with the plug-in for simple frequency range changes.
Description
The 5000A is a generator from Systron Donner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 100 kHz to 26.5 GHz RF Sweep Oscillator Mainframe Adjustable Horizontal Sweep Speed 0.01 to 10 seconds Horizontal output Manual Trigger Adjustable Start/Stop Three Marker Frequencies Rear Panel connectors for external Sweep External trigger, External AM modulation Sweep output, Blanking output, Marker output, 1 kHz output Selectable 115 or 220 VAC input The 5000A accepts a variety of swept RF generator plug-in units operating over the 100 kHz to 26.5 GHz range. Each RF plug-in is supplied with a plastic frequency dial scale calibrated for the range of the plug-in. This dial scale is attached to the mainframe with the plug-in for simple frequency range changes.

Suppliers

Company
Product
Description
Supplier Links
Generator 5000A
The 5000A is a generator from Systron Donner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 100 kHz to 26.5 GHz RF Sweep Oscillator Mainframe Adjustable Horizontal Sweep Speed 0.01 to 10 seconds Horizontal output Manual Trigger Adjustable Start/Stop Three Marker Frequencies Rear Panel connectors for external Sweep External trigger, External AM modulation Sweep output, Blanking output, Marker output, 1 kHz output Selectable 115 or 220 VAC input The 5000A accepts a variety of swept RF generator plug-in units operating over the 100 kHz to 26.5 GHz range. Each RF plug-in is supplied with a plastic frequency dial scale calibrated for the range of the plug-in. This dial scale is attached to the mainframe with the plug-in for simple frequency range changes.

The 5000A is a generator from Systron Donner. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 100 kHz to 26.5 GHz RF Sweep Oscillator Mainframe
  • Adjustable Horizontal Sweep Speed 0.01 to 10 seconds
  • Horizontal output
  • Manual Trigger
  • Adjustable Start/Stop
  • Three Marker Frequencies
  • Rear Panel connectors for external Sweep
  • External trigger,
  • External AM modulation
  • Sweep output, Blanking output, Marker output, 1 kHz output
  • Selectable 115 or 220 VAC input

The 5000A accepts a variety of swept RF generator plug-in units operating over the 100 kHz to 26.5 GHz range. Each RF plug-in is supplied with a plastic frequency dial scale calibrated for the range of the plug-in. This dial scale is attached to the mainframe with the plug-in for simple frequency range changes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 5000A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details