EMBRACO Compressor VNEK213U

Description
Motor Type: BPM Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST
Datasheet
Description
Motor Type: BPM Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VNEK213U - EMBRACO
Suwanee, GA, USA
Compressor
VNEK213U
Compressor VNEK213U
Motor Type: BPM Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST

Motor Type: BPM
Displacement: 13.54 cm^3
Lubricant Type: ISO22
Lubricant Charge: 500 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VNEK213U
Product Name Compressor
Capacity 0.74 kW (0.9947 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details