EMBRACO Compressor VEMY4H

Description
Motor Type: BPM Displacement: 3.97 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 3.97 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMY4H - EMBRACO
Suwanee, GA, USA
Compressor
VEMY4H
Compressor VEMY4H
Motor Type: BPM Displacement: 3.97 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 3.97 cm^3
Lubricant Type: ISO10
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMY4H
Product Name Compressor
Capacity 0.08 kW (0.1045 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details