EMBRACO Compressor NT6226GK

Description
Motor Type: CSCR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT6226GK - EMBRACO
Suwanee, GA, USA
Compressor
NT6226GK
Compressor NT6226GK
Motor Type: CSCR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 22.37 cm^3
Lubricant Type: ISO22
Lubricant Charge: 450 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT6226GK
Product Name Compressor
Capacity 1.75 kW (2.35 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - NE2125E - EMBRACO
Specs
Capacity 0.29 kW (0.3929 BHP)
Input Power 187 watts
Rating Refrigerant R-22
View Details
Reciprocating Compressors for R410a Refrigerant -  - Frascold S.P.A.
Specs
Input Power 14923 watts
Displacement 33.27 SCMH (28.19 MSCFD)
Refrigerant Options R410a
View Details